TE Connectivity M8/M12 Cable Assemblies TCD14741111-020

Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TCD14741111-020 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TCD14741111-020
M8/M12 Cable Assemblies TCD14741111-020
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45

Body Features


  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : RJ45 Plug
  • Cable Assembly Type : M12 to RJ45
Buy Now
Ethernet Cable - 2307982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307982
Ethernet Cable 2307982
M12 Cable Assembly RJ45 Cordset

M12 Cable Assembly RJ45 Cordset

Supplier's Site
Ethernet Cable - 2307983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307983
Ethernet Cable 2307983
M12 Cable Assembly RJ45 Cordset

M12 Cable Assembly RJ45 Cordset

Supplier's Site
Between Series Adapter Cables - 17-TCD14741111-020-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
17-TCD14741111-020-ND
Between Series Adapter Cables 17-TCD14741111-020-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M; Connector Type A Te Connectivity - 57AJ9042 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M; Connector Type A Te Connectivity
57AJ9042
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M; Connector Type A Te Connectivity 57AJ9042
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Te Connectivity - 66AJ8317 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Te Connectivity
66AJ8317
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Te Connectivity 66AJ8317
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCD14741111-020 2307982 2307983 17-TCD14741111-020-ND 57AJ9042 66AJ8317
Product Name M8/M12 Cable Assemblies Ethernet Cable Ethernet Cable Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Te Connectivity
Product Type M12 Plug
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type RJ-45 RJ-45 RJ-45; M12 Plug
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-1300-00023-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 1-2016489-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 2408024-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 60.7 ft (185 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers