TE Connectivity M8/M12 Cable Assemblies TCD14741111-005

Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TCD14741111-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TCD14741111-005
M8/M12 Cable Assemblies TCD14741111-005
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Number of Strands : 7 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45

Body Features


  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : RJ45 Plug
  • Cable Assembly Type : M12 to RJ45
Buy Now
Ethernet Cable - 2307980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307980
Ethernet Cable 2307980
M12 Cable Assembly RJ45 Cordset

M12 Cable Assembly RJ45 Cordset

Supplier's Site
Ethernet Cable - 2307981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307981
Ethernet Cable 2307981
M12 Cable Assembly RJ45 Cordset

M12 Cable Assembly RJ45 Cordset

Supplier's Site
Between Series Adapter Cables - 17-TCD14741111-005-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
17-TCD14741111-005-ND
Between Series Adapter Cables 17-TCD14741111-005-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M; Connector Type A Te Connectivity - 57AJ9039 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M; Connector Type A Te Connectivity
57AJ9039
Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M; Connector Type A Te Connectivity 57AJ9039
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M Rohs Compliant Te Connectivity - 66AJ8314 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M Rohs Compliant Te Connectivity
66AJ8314
Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M Rohs Compliant Te Connectivity 66AJ8314
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 5M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 5M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCD14741111-005 2307980 2307981 17-TCD14741111-005-ND 57AJ9039 66AJ8314
Product Name M8/M12 Cable Assemblies Ethernet Cable Ethernet Cable Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M Rohs Compliant Te Connectivity
Product Type M12 Plug
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type RJ-45 RJ-45 RJ-45; M12 Plug
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rj Point Five Cable, Cat5E, 12.5M, Black; Lan Category Te Connectivity - 51R0853 - Newark, An Avnet Company
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 41.01 ft (125 dm)
View Details
Coaxial Cables (RF) - 484-2022E0421-0-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
View Details
2 suppliers
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers