TE Connectivity M8/M12 Cable Assemblies TAD2453A201-002

Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 3 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 3 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD2453A201-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD2453A201-002
M8/M12 Cable Assemblies TAD2453A201-002
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : TPE Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 3 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : TPE

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAD2453A201-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD2453A201-002-ND
Circular Cable Assemblies 17-TAD2453A201-002-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assembly - 459-TAD2453A201-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
459-TAD2453A201-002
Cable Assembly 459-TAD2453A201-002
Ethernet Cables / Networking Cables M12D4-MS-FS-TPE-24UN SH-TEAL-1.0M Product overview: TAD2453A201-002 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-TAD2453A201-002 can be used for catalog matching and distributor lookup.

Ethernet Cables / Networking Cables M12D4-MS-FS-TPE-24UNSH-TEAL-1.0M Product overview: TAD2453A201-002 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-TAD2453A201-002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1042701-TAD2453A201-002
Cable Assemblies - Circular Cable Assemblies 1042701-TAD2453A201-002
Win Source Part Number: 1042701-TAD2453A201- 002 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 D-Code Color: Teal Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 3.28' (1.00m) Cable Type: Round Shielding: Unshielded Usage: Cat5e, Industrial Environments Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: 17-TAD2453A201-002 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: D 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: D 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Thermoplastic Elastomer (TPE)

Win Source Part Number: 1042701-TAD2453A201-002
Category: Cable Assemblies>Circular Cable Assemblies
Series: M12 D-Code
Color: Teal
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 3.28' (1.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Cat5e, Industrial Environments
Standard Package: 5
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: 17-TAD2453A201-002
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: D
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 4
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: D
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Thermoplastic Elastomer (TPE)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity - 57AJ9000 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity
57AJ9000
Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity 57AJ9000
SENSOR CORD, 4P M12 PLUG-RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M12 Plug-Rcpt, 1M Rohs Compliant Te Connectivity - 66AJ8236 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 1M Rohs Compliant Te Connectivity
66AJ8236
Sensor Cord, 4P M12 Plug-Rcpt, 1M Rohs Compliant Te Connectivity 66AJ8236
SENSOR CORD, 4P M12 PLUG-RCPT, 1M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RCPT, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD2453A201-002 17-TAD2453A201-002-ND 459-TAD2453A201-002 1042701-TAD2453A201-002 57AJ9000 66AJ8236
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-Rcpt, 1M Rohs Compliant Te Connectivity
Product Type M12 Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS
Application LAN / Ethernet; Networking Networking
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241111-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
RF Cable Assemblies - 2479974-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers