TE Connectivity M8/M12 Cable Assemblies TAD14747101-020

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14747101-020 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14747101-020
M8/M12 Cable Assemblies TAD14747101-020
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Ethernet Cable - 2189320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2189320
Ethernet Cable 2189320
TE Connectivity TAD14747101-020

TE Connectivity TAD14747101-020

Supplier's Site
Ethernet Cable - 2189319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2189319
Ethernet Cable 2189319
TE Connectivity TAD14747101-020

TE Connectivity TAD14747101-020

Supplier's Site
Cable Assemblies - TAD14747101-020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14747101-020
Cable Assemblies TAD14747101-020
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
TAD14747101-020
Cable Assemblies TAD14747101-020
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAD14747101-020-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14747101-020-ND
Circular Cable Assemblies 17-TAD14747101-020-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Connector Type A Te Connectivity - 52AH8200 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8200
Connector Type A Te Connectivity 52AH8200
Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14747101-020 2189320 TAD14747101-020 17-TAD14747101-020-ND 52AH8200
Product Name M8/M12 Cable Assemblies Ethernet Cable Cable Assemblies Circular Cable Assemblies Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1483A201-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Infotainment & Multimedia Cable Assemblies - 2362359-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2323766-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers