TE Connectivity M8/M12 Cable Assemblies TAD14545101-007

Description
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14545101-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14545101-007
M8/M12 Cable Assemblies TAD14545101-007
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAD14545101-007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14545101-007-ND
Circular Cable Assemblies 17-TAD14545101-007-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rcpt, 10M; Connector Type A Te Connectivity - 57AJ8960 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 10M; Connector Type A Te Connectivity
57AJ8960
Sensor Cord, 4P M12 Plug-Rcpt, 10M; Connector Type A Te Connectivity 57AJ8960
SENSOR CORD, 4P M12 PLUG-RCPT, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RCPT, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 4P M12 Plug-Rcpt, 10M Rohs Compliant Te Connectivity - 66AJ8196 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 10M Rohs Compliant Te Connectivity
66AJ8196
Sensor Cord, 4P M12 Plug-Rcpt, 10M Rohs Compliant Te Connectivity 66AJ8196
SENSOR CORD, 4P M12 PLUG-RCPT, 10M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RCPT, 10M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14545101-007 17-TAD14545101-007-ND 57AJ8960 66AJ8196
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Rcpt, 10M; Connector Type A Te Connectivity Sensor Cord, 4P M12 Plug-Rcpt, 10M Rohs Compliant Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323766-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 52.49 ft (160 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
M8/M12 Cable Assemblies - TAB62A46501-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers