TE Connectivity M8/M12 Cable Assemblies TAD14545101-002

Description
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote
Description
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-Rcpt, 1M is a cable assembly designed for industrial Ethernet applications. It features a straight-to-straight configuration with a plug and receptacle type connection. The assembly is constructed with a PUR cable jacket and is shielded to ensure reliable performance in industrial environments. It has four positions and supports an operating voltage of up to 250 VDC, with a contact current rating of 4 A. The cable is compliant with EU RoHS and ELV directives, indicating it meets environmental safety standards. The assembly length is 1 meter, making it suitable for various installation needs.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-Rcpt, 1M is a cable assembly designed for industrial Ethernet applications. It features a straight-to-straight configuration with a plug and receptacle type connection. The assembly is constructed with a PUR cable jacket and is shielded to ensure reliable performance in industrial environments. It has four positions and supports an operating voltage of up to 250 VDC, with a contact current rating of 4 A. The cable is compliant with EU RoHS and ELV directives, indicating it meets environmental safety standards. The assembly length is 1 meter, making it suitable for various installation needs.

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14545101-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14545101-002
M8/M12 Cable Assemblies TAD14545101-002
Body Features Cable Color : Green Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - 17-TAD14545101-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14545101-002-ND
Circular Cable Assemblies 17-TAD14545101-002-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Ethernet Cable - 2307965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307965
Ethernet Cable 2307965
TE Connectivity TAD14545101-002

TE Connectivity TAD14545101-002

Supplier's Site
Ethernet Cable - 2307966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307966
Ethernet Cable 2307966
TE Connectivity TAD14545101-002

TE Connectivity TAD14545101-002

Supplier's Site
Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity - 57AJ8955 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity
57AJ8955
Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity 57AJ8955
SENSOR CORD, 4P M12 PLUG-RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RCPT, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14545101-002 17-TAD14545101-002-ND 2307965 57AJ8955
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Ethernet Cable Sensor Cord, 4P M12 Plug-Rcpt, 1M; Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data