TE Connectivity M8/M12 Cable Assemblies TAD14245101-200

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.65 MM  [.26 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 20 M  [65.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.65 MM  [.26 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 20 M  [65.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14245101-200 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14245101-200
M8/M12 Cable Assemblies TAD14245101-200
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.65 MM  [.26 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 20 M  [65.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.65 MM  [.26 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 20 M  [65.6 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-TAD14245101-200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14245101-200-ND
Circular Cable Assemblies 17-TAD14245101-200-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - TAD14245101-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14245101-200
Cable Assemblies TAD14245101-200
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Connector Type A Te Connectivity - 52AH8157 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8157
Connector Type A Te Connectivity 52AH8157
Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14245101-200 17-TAD14245101-200-ND TAD14245101-200 52AH8157
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - C5E-24C424-B24-6X-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474678-5-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Modular Twisted Pair Cable Assemblies - 2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 14.76 ft (45 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers