SPECIAL RELAY-SAFETY RELAY, 4PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), 8A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
PCB Relay DPST-NO/DPST-NC 8A 24Vdc
POWER RELAY, DPST-NO/NC, 8A, 250VAC, THT; Contact Configuration:DPST-N
SR6D4024
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Electromechanical Relays | Safety Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | SR6D4024 | PB1636-ND | 6803580 | SR6D4024 | 57K2719 | 45AJ8199 |
| Product Name | SPECIAL RELAY-SAFETY RELAY, 4PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), 8A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | Safety Relays | Force Guided Relays | Safety Relays | Power Relay, Dpst-No/nc, 8A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity | Sr6D4024 Potter&brumfield Te Connectivity |
| Channels | Single Throw | Single Throw | ||||
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Single Throw | ||||
| Approvals | RoHS | RoHS |