Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1323821-SR6B6K24
Category: Relays>Safety Relays
Packaging: Tube
Termination Style: PC Pin
Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 10
Mounting: Through Hole
Coil Resistance: 720 Ohms
Coil Current: 33.3 mA
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Power: 800mW
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0020
Other Part Number: 8-1415537-0-ND,81415
Base Product Number: SR6B
RoHS Status: ROHS3 Compliant
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT
Safety Relays 4FormA 4 NO 24VDC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 1323821-SR6B6K24 | 6803568 | 6803568P | SR6B6K24 | SR6B6K24 | SR6B6K24 |
| Product Name | Relays - Safety Relays | Force Guided Relays | Force Guided Relays | SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT | Safety Relays | Safety Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Poles | Double Pole (DP); Four Pole (4P) | |||||
| Throw | Single Throw | |||||
| Approvals | RoHS | RoHS |