SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1258644-SR6A6K24
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: 6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 720 Ohms
Coil Current: 33.3mA
Coil Voltage: 24VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Coil Power: 800mW
Categories: Relays
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
SR6A6K24
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | PB1312-ND | SR6A6K24 | 1258644-SR6A6K24 | 6804215 | 6804215P | 45AJ8196 | SR6A6K24 |
| Product Name | Safety Relays | SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.033A (COIL), 24VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT | Electronic Wholesale - SR6A6K24 | Force Guided Relays | Force Guided Relays | Sr6A6K24 Potter&brumfield Te Connectivity | Safety Relays |
| Channels | Single Throw | Single Throw | |||||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | PCBoard; Pcb mount | Through Hole | ||
| Resistance | 720 ohms | 720 ohms | |||||
| Throw | Double Throw | Double Throw | |||||
| Approvals | RoHS | RoHS |