TE Connectivity Force Guided Relays SR4M4024

Description
Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4
Request a Quote Datasheet
Description
Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 7196268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
7196268
Force Guided Relays 7196268
Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4

Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4

Supplier's Site
Force Guided Relays - 1649037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
1649037
Force Guided Relays 1649037
Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4

Relay pcb 3 N/O 1 N/C 24Vdc 8A SR4

Supplier's Site
RELAY SAFETY 4PST 8A 24V Safety Non Latching 33.3mA 24VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 18 VDC 2.4 VDC - - SR4M4024 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY 4PST 8A 24V Safety Non Latching 33.3mA 24VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 18 VDC 2.4 VDC -
SR4M4024
RELAY SAFETY 4PST 8A 24V Safety Non Latching 33.3mA 24VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 18 VDC 2.4 VDC - SR4M4024
RELAY SAFETY 4PST 8A 24V Safety Non Latching 33.3mA 24VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 18 VDC 2.4 VDC - Through Hole PC Pin Tube

RELAY SAFETY 4PST 8A 24V Safety Non Latching 33.3mA 24VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 18 VDC 2.4 VDC - Through Hole PC Pin Tube

Supplier's Site
Safety Relays - PB662-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB662-ND
Safety Relays PB662-ND
RELAY SAFETY 4PST 8A 24V

RELAY SAFETY 4PST 8A 24V

Buy Now Datasheet
Relay/Socket - 15946861 - Radwell International
Willingboro, NJ, United States
Relay/Socket
15946861
Relay/Socket 15946861
RELAY, SAFETY, 3NO, SPST-NC, 8A, CONTACT CONFIGURATION: 3PST-NO, COIL VOLTAGE: 24VDC, PRODUCT RANGE: SR4 D/M SERIES, RELAY MOUNTING: THROUGH HOLE, RELAY TERMINALS: SOLDER, CONTACT VOLTAGE AC NOM: 250V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SAFETY, 3NO, SPST-NC, 8A, CONTACT CONFIGURATION: 3PST-NO, COIL VOLTAGE: 24VDC, PRODUCT RANGE: SR4 D/M SERIES, RELAY MOUNTING: THROUGH HOLE, RELAY TERMINALS: SOLDER, CONTACT VOLTAGE AC NOM: 250V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay/Socket - 71532028 - Radwell International
Willingboro, NJ, United States
Relay/Socket
71532028
Relay/Socket 71532028
RELAY, SAFETY, 3NO, SPST-NC, 8A, CONTACT CONFIGURATION: 3PST-NO, COIL VOLTAGE: 24VDC, PRODUCT RANGE: SR4 D/M SERIES, RELAY MOUNTING: THROUGH HOLE, RELAY TERMINALS: SOLDER, CONTACT VOLTAGE AC NOM: 250V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, SAFETY, 3NO, SPST-NC, 8A, CONTACT CONFIGURATION: 3PST-NO, COIL VOLTAGE: 24VDC, PRODUCT RANGE: SR4 D/M SERIES, RELAY MOUNTING: THROUGH HOLE, RELAY TERMINALS: SOLDER, CONTACT VOLTAGE AC NOM: 250V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Safety Relays - SR4M4024 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SR4M4024
Safety Relays SR4M4024
RELAY SAFETY 4PST 8A 24V

RELAY SAFETY 4PST 8A 24V

Supplier's Site Datasheet
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity - 07H6871 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity
07H6871
Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity 07H6871
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SR4 D/M Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Safety Relays
SR4M4024
Safety Relays SR4M4024
Safety Relays SAFETY RELAY

Safety Relays SAFETY RELAY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 7196268 SR4M4024 PB662-ND 15946861 SR4M4024 07H6871 SR4M4024
Product Name Force Guided Relays RELAY SAFETY 4PST 8A 24V Safety Non Latching 33.3mA 24VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 18 VDC 2.4 VDC - Safety Relays Relay/Socket Safety Relays Relay, Safety, 3No, Spst-Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity Safety Relays
Mounting PCBoard; Pcb mount PCBoard PCBoard Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products