TE Connectivity Safety Relays - SR4D4012 SR4D4012

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258625-SR4D4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current: 66.7mA Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Coil Power: 800mW Categories: Relays Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258625-SR4D4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current: 66.7mA Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Coil Power: 800mW Categories: Relays Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - SR4D4012 - 1258625-SR4D4012 - Win Source Electronics
Laguna Hills, CA, United States
Safety Relays - SR4D4012
1258625-SR4D4012
Safety Relays - SR4D4012 1258625-SR4D4012
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258625-SR4D4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 180 Ohms Coil Current: 66.7mA Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Coil Power: 800mW Categories: Relays Temperature Range - Operating: -25°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1258625-SR4D4012
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 180 Ohms
Coil Current: 66.7mA
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Coil Power: 800mW
Categories: Relays
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Safety Relays - PB999-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB999-ND
Safety Relays PB999-ND
RELAY SAFETY 4PST 8A 12V

RELAY SAFETY 4PST 8A 12V

Buy Now Datasheet
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - - SR4D4012 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC -
SR4D4012
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - SR4D4012
RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - Through Hole PC Pin Tube

RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - Through Hole PC Pin Tube

Supplier's Site
RELAY SAFETY 4PST 8A 12V - 797-SR4D4012 - Utmel Electronic Limited
Hong Kong, China
RELAY SAFETY 4PST 8A 12V
797-SR4D4012
RELAY SAFETY 4PST 8A 12V 797-SR4D4012
RELAY SAFETY 4PST 8A 12V

RELAY SAFETY 4PST 8A 12V

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
SR4D4012
Safety Relays SR4D4012
Safety Relays DPST-NO/DPST-NC 8A 12VDC SAFETY RELAY

Safety Relays DPST-NO/DPST-NC 8A 12VDC SAFETY RELAY

Buy Now Datasheet
Sr4D4012 Rohs Compliant Schrack Te Connectivity - 16J0619 - Newark, An Avnet Company
Chicago, IL, United States
Sr4D4012 Rohs Compliant Schrack Te Connectivity
16J0619
Sr4D4012 Rohs Compliant Schrack Te Connectivity 16J0619
SR4D4012 ROHS COMPLIANT: YES

SR4D4012 ROHS COMPLIANT: YES

Supplier's Site
Sr4D4012 Potter&brumfield Te Connectivity - 45AJ8187 - Newark, An Avnet Company
Chicago, IL, United States
Sr4D4012 Potter&brumfield Te Connectivity
45AJ8187
Sr4D4012 Potter&brumfield Te Connectivity 45AJ8187
SR4D4012

SR4D4012

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays Safety Relays Safety Relays Electromechanical Relays Electromechanical Relays
Product Number 1258625-SR4D4012 PB999-ND SR4D4012 797-SR4D4012 SR4D4012 16J0619 45AJ8187
Product Name Safety Relays - SR4D4012 Safety Relays RELAY SAFETY 4PST 8A 12V Safety Non Latching 66.7mA 12VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 9 VDC 1.2 VDC - RELAY SAFETY 4PST 8A 12V Safety Relays Sr4D4012 Rohs Compliant Schrack Te Connectivity Sr4D4012 Potter&brumfield Te Connectivity
Mounting PCBoard; Through Hole PCBoard PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2444C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Industrial Relay - 700S-CF530EAC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 220 to 250 volts
DC Coil Voltage 220 to 250 volts
View Details