TE Connectivity String Potentiometers SR1M-175

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 4445 MM  [175 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Digital Resolution (BIT) : 16 Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 4445 MM  [175 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Digital Resolution (BIT) : 16 Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SR1M-175 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SR1M-175
String Potentiometers SR1M-175
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 4445 MM  [175 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Digital Resolution (BIT) : 16 Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 4445 MM  [175 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Digital Resolution (BIT) : 16
  • Output Signal Details : 4 - 20 mA

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-SR1M-175-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-SR1M-175-ND
Angle, Linear Position Measuring 223-SR1M-175-ND
STRING POT, 175 INCH RANGE

STRING POT, 175 INCH RANGE

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SR1M-175 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SR1M-175
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SR1M-175
STRING POT, 175 INCH RANGE

STRING POT, 175 INCH RANGE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SR1M-175 223-SR1M-175-ND SR1M-175
Product Name String Potentiometers Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0300 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560405-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0011 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details