TE Connectivity String Potentiometers SP3-25

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 635 MM  [25 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 4 - 20 mA, 0 - 10 VDC Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 635 MM  [25 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 4 - 20 mA, 0 - 10 VDC Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SP3-25 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SP3-25
String Potentiometers SP3-25
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 635 MM  [25 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 4 - 20 mA, 0 - 10 VDC Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 635 MM  [25 INCH ]

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 4 - 20 mA, 0 - 10 VDC

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-SP3-25-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-SP3-25-ND
Angle, Linear Position Measuring 223-SP3-25-ND
STRING POT 25 INCH RANGE

STRING POT 25 INCH RANGE

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SP3-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SP3-25
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SP3-25
STRING POT 25 INCH RANGE

STRING POT 25 INCH RANGE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SP3-25 223-SP3-25-ND SP3-25
Product Name String Potentiometers Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C) -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0429 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0354 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0284 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0045 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details