TE Connectivity String Potentiometers SP2-50

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP51 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SP Series, String Pots Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP51 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SP Series, String Pots Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SP2-50 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SP2-50
String Potentiometers SP2-50
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP51 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SP Series, String Pots Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 101.6 - 1270 MM  [4 - 50 INCH ]

Industry Standards


  • Hazardous Area Approval : None
  • IP Rating : IP51

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : SP Series, String Pots

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-1668-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1668-ND
Angle, Linear Position Measuring 223-1668-ND
Resistive Sensor Linear Position String Potentiometer Wire Leads

Resistive Sensor Linear Position String Potentiometer Wire Leads

Buy Now Datasheet
Downers Grove, IL, United States
Position Sensors
SP2-50
Position Sensors SP2-50
Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for an added 40 inch electrical cable with a watertight rubber strain relief. The SP2 has been compactly designed for tight spaces and high cycle applications and generously allows for measuring cable misalignment. With 4 different ranges and a handy mounting bracket, the SP2 is a perfect solution for many applications from light industrial to OEM.

Compact String Pot Incremental

The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for an added 40 inch electrical cable with a watertight rubber strain relief. The SP2 has been compactly designed for tight spaces and high cycle applications and generously allows for measuring cable misalignment. With 4 different ranges and a handy mounting bracket, the SP2 is a perfect solution for many applications from light industrial to OEM.

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SP2-50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SP2-50
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SP2-50
SENSOR LINEAR 1270MM WIRE LEADS

SENSOR LINEAR 1270MM WIRE LEADS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SP2-50 223-1668-ND SP2-50 SP2-50
Product Name String Potentiometers Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C) -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02562391-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2500 ±% Full Scale
View Details
String Potentiometers - 04-0760-0220 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02560919-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 72350005-000 - TE Connectivity
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers