TE Connectivity Pressure Sensors, Transducers SM9235-BBE-S-300-000

Description
"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.3kPa) Gauge Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.3kPa) Gauge Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-SM9235-BBE-S-300-000-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-SM9235-BBE-S-300-000-ND
Pressure Sensors, Transducers 223-SM9235-BBE-S-300-000-ND
"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.3kPa) Gauge Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC (0.295"", 7.50mm Width)"

"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.3kPa) Gauge Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Pressure Sensor, 300Pa, Gauge, I2C; Operating Pressure Max Te Connectivity Sensors - 83AH3857 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 300Pa, Gauge, I2C; Operating Pressure Max Te Connectivity Sensors
83AH3857
Pressure Sensor, 300Pa, Gauge, I2C; Operating Pressure Max Te Connectivity Sensors 83AH3857
PRESSURE SENSOR, 300PA, GAUGE, I2C; Operating Pressure Max:300Pa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Dual Radial Barbed; Supply Current:3.3mA; Product Range:SM9235 Series RoHS Compliant: Yes

PRESSURE SENSOR, 300PA, GAUGE, I2C; Operating Pressure Max:300Pa; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Dual Radial Barbed; Supply Current:3.3mA; Product Range:SM9235 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 223-SM9235-BBE-S-300-000-ND 83AH3857
Product Name Pressure Sensors, Transducers Pressure Sensor, 300Pa, Gauge, I2C; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 0.0440 psi (0.0310 m H2O) ? to 0.0435 psi (? to 0.0306 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3IC/2500bar - 1-P3IC/2500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 1007131-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details