TE Connectivity String Potentiometers SM1-7

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM  [7.5 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SM, Mini String Pot Series Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM  [7.5 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SM, Mini String Pot Series Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SM1-7 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SM1-7
String Potentiometers SM1-7
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM  [7.5 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SM, Mini String Pot Series Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 63.5 - 635 MM  [7.5 INCH ]

Industry Standards


  • Hazardous Area Approval : None
  • IP Rating : IP50

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : SM, Mini String Pot Series

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-SM1-7-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-SM1-7-ND
Angle, Linear Position Measuring 223-SM1-7-ND
STRING POT, 7.5 INCH RANGE

STRING POT, 7.5 INCH RANGE

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SM1-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SM1-7
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SM1-7
STRING POT, 7.5 INCH RANGE

STRING POT, 7.5 INCH RANGE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SM1-7 223-SM1-7-ND SM1-7
Product Name String Potentiometers Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C) -0.4000 to 158 F (-18 to 70 C) -0.4000 to 158 F (-18 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561043-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 72350015-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.1000 ±% Full Scale
View Details
3 suppliers
LVDT Sensors - 02560994-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers