TE Connectivity Resistor Networks, Arrays SIL09E102J

Description
1k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP
Request a Quote Datasheet
Description
1k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SIL09E102J-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SIL09E102J-ND
Resistor Networks, Arrays SIL09E102J-ND
1k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

1k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

Buy Now Datasheet
Fixed Resistors; SIL 9PIN 8RES 1K0 5% ( Citec ) - SIL09E102J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SIL 9PIN 8RES 1K0 5% ( Citec )
SIL09E102J
Fixed Resistors; SIL 9PIN 8RES 1K0 5% ( Citec ) SIL09E102J
Fixed Resistors; SIL 9PIN 8RES 1K0 5% ( Citec )

Fixed Resistors; SIL 9PIN 8RES 1K0 5% ( Citec )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SIL09E102J-ND SIL09E102J
Product Name Resistor Networks, Arrays Fixed Resistors; SIL 9PIN 8RES 1K0 5% ( Citec )
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details