TE Connectivity String Potentiometers SG1-80-3

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 2032 MM  [80 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SG Series String Pots Usage Conditions Accuracy (PCTFS) : ±.35 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 2032 MM  [80 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SG Series String Pots Usage Conditions Accuracy (PCTFS) : ±.35 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SG1-80-3 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SG1-80-3
String Potentiometers SG1-80-3
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 2032 MM  [80 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SG Series String Pots Usage Conditions Accuracy (PCTFS) : ±.35 Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 2032 MM  [80 INCH ]

Industry Standards


  • Hazardous Area Approval : None
  • IP Rating : IP50

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : SG Series String Pots

Usage Conditions


  • Accuracy (PCTFS) : ±.35
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Position Sensors - SG1-80-3 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
SG1-80-3
Position Sensors SG1-80-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Angle, Linear Position Measuring - 223-1657-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1657-ND
Angle, Linear Position Measuring 223-1657-ND
Resistive Sensor Linear Position String Potentiometer Connector

Resistive Sensor Linear Position String Potentiometer Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SG1-80-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SG1-80-3
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SG1-80-3
SENSOR LINEAR 2032MM CONNECTOR

SENSOR LINEAR 2032MM CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number SG1-80-3 SG1-80-3 223-1657-ND SG1-80-3
Product Name String Potentiometers Position Sensors Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 032313040000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Linear Position Sensors - LVDT/LVIT - 02560996-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 6 inch (152 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers
LVDT Sensors - 02560967-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers