TE Connectivity Radio Modules SDM-USB-QS-S

Description
Body Features Interconnection Type : USB to Serial Dimensions Product Length : 15.7 MM  [.62 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.25 TX Current (MAMP) : 26 Product Type Features Radio Module Product Type : Interface Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 3 - 3000 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : USB to Serial Dimensions Product Length : 15.7 MM  [.62 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.25 TX Current (MAMP) : 26 Product Type Features Radio Module Product Type : Interface Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 3 - 3000 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - SDM-USB-QS-S - TE Connectivity
Berwyn, PA, United States
Radio Modules
SDM-USB-QS-S
Radio Modules SDM-USB-QS-S
Body Features Interconnection Type : USB to Serial Dimensions Product Length : 15.7 MM  [.62 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.25 TX Current (MAMP) : 26 Product Type Features Radio Module Product Type : Interface Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : 3 - 3000 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Interconnection Type : USB to Serial

Dimensions


  • Product Length : 15.7 MM  [.62 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5.25
  • TX Current (MAMP) : 26

Product Type Features


  • Radio Module Product Type : Interface Module
  • Radio Type : Transceiver

Signal Characteristics


  • Interface Data Rate (KBP) : 3 - 3000

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number SDM-USB-QS-S
Product Name Radio Modules
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-433-HH-KF2-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - OTX-433-HH-KF4-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - TRM-433-LT - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
3 suppliers
Radio Modules - OTX-433-HH-KF1-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers