TE Connectivity RTD Probes & Assemblies SB0083

Description
Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Platinum Flexible Sensor For Surface Type ESS15 Usage Conditions Maximum Temperature : 180 DEGC  [356 DEGF ]
Request a Quote
Description
Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Platinum Flexible Sensor For Surface Type ESS15 Usage Conditions Maximum Temperature : 180 DEGC  [356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Probes & Assemblies - SB0083 - TE Connectivity
Berwyn, PA, United States
RTD Probes & Assemblies
SB0083
RTD Probes & Assemblies SB0083
Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Platinum Flexible Sensor For Surface Type ESS15 Usage Conditions Maximum Temperature : 180 DEGC  [356 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : PTFE
  • Sensor Type : Platinum Flexible Sensor For Surface Type ESS15

Usage Conditions


  • Maximum Temperature : 180 DEGC  [356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number SB0083
Product Name RTD Probes & Assemblies
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034618-00 - TE Connectivity
Specs
Element Material Copper
View Details
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1643 - Newark, An Avnet Company
Specs
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Reference Resistance 100 Ohms (Most Common); 100ohm
View Details
RTD Probes - 20034574-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034027-00 - TE Connectivity
Specs
Element Material Platinum
View Details