TE Connectivity RTD Sensors SB0001

Description
Configuration Features Connector Type : Open Ends Dimensions Height (Body) : 1.5 MM  [.06 INCH ] Length (Body) : 23 MM  [.905 INCH ] Width (Body) : 10 MM  [.393 INCH ] Wire Diameter (AWG) : 32 Wire Length (MM) : 1500 Other Tolerance Class : B/W0.3 Wire Count : 4 Product Type Features Element Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200 DEGC  [-94 - 392 DEGF ] Maximum Temperature : 200 DEGC  [392 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote
Description
Configuration Features Connector Type : Open Ends Dimensions Height (Body) : 1.5 MM  [.06 INCH ] Length (Body) : 23 MM  [.905 INCH ] Width (Body) : 10 MM  [.393 INCH ] Wire Diameter (AWG) : 32 Wire Length (MM) : 1500 Other Tolerance Class : B/W0.3 Wire Count : 4 Product Type Features Element Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200 DEGC  [-94 - 392 DEGF ] Maximum Temperature : 200 DEGC  [392 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Sensors - SB0001 - TE Connectivity
Berwyn, PA, United States
RTD Sensors
SB0001
RTD Sensors SB0001
Configuration Features Connector Type : Open Ends Dimensions Height (Body) : 1.5 MM  [.06 INCH ] Length (Body) : 23 MM  [.905 INCH ] Width (Body) : 10 MM  [.393 INCH ] Wire Diameter (AWG) : 32 Wire Length (MM) : 1500 Other Tolerance Class : B/W0.3 Wire Count : 4 Product Type Features Element Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200 DEGC  [-94 - 392 DEGF ] Maximum Temperature : 200 DEGC  [392 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0

Configuration Features


  • Connector Type : Open Ends

Dimensions


  • Height (Body) : 1.5 MM  [.06 INCH ]
  • Length (Body) : 23 MM  [.905 INCH ]
  • Width (Body) : 10 MM  [.393 INCH ]
  • Wire Diameter (AWG) : 32
  • Wire Length (MM) : 1500

Other


  • Tolerance Class : B/W0.3
  • Wire Count : 4

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : PTFE Insulated
  • Model Number : SP
  • RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP
  • Wire/Cladding Type : PTFE Insulated

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Ambient Temperature Range : -70 - 200 DEGC  [-94 - 392 DEGF ]
  • Maximum Temperature : 200 DEGC  [392 DEGF ]
  • Resistance (at T_ref) (OHM) : 100 (0 °C)
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
  • T_ref for Accuracy (DEGC) : 0
  • T_ref for Resistance (DEGC) : 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number SB0001
Product Name RTD Sensors
Sensed Temperature -94 to 392 F (-70 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034694-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034666-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034024-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034642-00 - TE Connectivity
Specs
Element Material Platinum
View Details