TE Connectivity Radio Modules RXM-433-LR

Description
Body Features Interconnection Type : Serial Dimensions Product Length : 20.6 MM  [.812 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 28 RX Current (MAMP) : 5.2 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .434 RX Sensitivity (DBM) : -112 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : .1 - 10 Number of Channels : 1 RF Data Rate (KBP) : .1 - 10 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Serial Dimensions Product Length : 20.6 MM  [.812 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 28 RX Current (MAMP) : 5.2 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .434 RX Sensitivity (DBM) : -112 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : .1 - 10 Number of Channels : 1 RF Data Rate (KBP) : .1 - 10 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - RXM-433-LR - TE Connectivity
Berwyn, PA, United States
Radio Modules
RXM-433-LR
Radio Modules RXM-433-LR
Body Features Interconnection Type : Serial Dimensions Product Length : 20.6 MM  [.812 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 28 RX Current (MAMP) : 5.2 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .434 RX Sensitivity (DBM) : -112 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : .1 - 10 Number of Channels : 1 RF Data Rate (KBP) : .1 - 10 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Interconnection Type : Serial

Dimensions


  • Product Length : 20.6 MM  [.812 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.6
  • Power Down Current (Max) (MICA) : 28
  • RX Current (MAMP) : 5.2

Industry Standards


  • Module Protocol : None
  • Module Security : None
  • Regulatory Type : None

Operation/Application


  • Modulation : OOK
  • Operating Frequency Range (GHZ) : .434
  • RX Sensitivity (DBM) : -112
  • Wireless Data Type : Transparent

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Receiver

Signal Characteristics


  • Interface Data Rate (KBP) : .1 - 10
  • Number of Channels : 1
  • RF Data Rate (KBP) : .1 - 10

Usage Conditions


  • Line of Sight Distance : 1000 M  [3000 FT ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
RF and Wireless - RF Receivers - RXM-433-LR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RXM-433-LR
RF and Wireless - RF Receivers RXM-433-LR
RF RECEIVER ASK/OOK 433MHZ

RF RECEIVER ASK/OOK 433MHZ

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Receivers
Product Number RXM-433-LR RXM-433-LR
Product Name Radio Modules RF and Wireless - RF Receivers
Operating Temperature -40.0 to 70.0 C (-40.0 to 158.0 F) -40.0 to 70.0 C (-40.0 to 158.0 F)
Operating Frequency 434 MHz 433 MHz
Applications Home/Industrial Automation, Lighting, Remote Control, RKE, Security
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-433-HH-KF1-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - OTX-433-HH-KF4-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - HUM-868-PRC-UFL - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
View Details
3 suppliers
Radio Modules - OTX-433-HH-KF5-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers