TE Connectivity Chip Resistor - Surface Mount RL73N1ER18JTD

Description
180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138775TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138775TR-ND
Chip Resistor - Surface Mount A138775TR-ND
180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138775DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138775DKR-ND
Chip Resistor - Surface Mount A138775DKR-ND
180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138775CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138775CT-ND
Chip Resistor - Surface Mount A138775CT-ND
180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

180 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73N 1E R18 5% 5K RL - RL73N1ER18JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1E R18 5% 5K RL
RL73N1ER18JTD
Current Sense Resistors - SMD RL73N 1E R18 5% 5K RL RL73N1ER18JTD
Current Sense Resistors - SMD RL73N 1E R18 5% 5K RL

Current Sense Resistors - SMD RL73N 1E R18 5% 5K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138775TR-ND RL73N1ER18JTD
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73N 1E R18 5% 5K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details