TE Connectivity Chip Resistor - Surface Mount RL73K3AR91JTDF

Description
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138658TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138658TR-ND
Chip Resistor - Surface Mount A138658TR-ND
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138658CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138658CT-ND
Chip Resistor - Surface Mount A138658CT-ND
910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 3A R91 5% 1K RL - RL73K3AR91JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R91 5% 1K RL
RL73K3AR91JTDF
Current Sense Resistors - SMD RL73K 3A R91 5% 1K RL RL73K3AR91JTDF
Current Sense Resistors - SMD RL73K 3A R91 5% 1K RL

Current Sense Resistors - SMD RL73K 3A R91 5% 1K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138658TR-ND RL73K3AR91JTDF
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 3A R91 5% 1K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details