TE Connectivity Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS ) RL73K3AR56JTDF

Description
Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS ) - RL73K3AR56JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS )
RL73K3AR56JTDF
Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS ) RL73K3AR56JTDF
Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS )

Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A106038CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106038CT-ND
Chip Resistor - Surface Mount A106038CT-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106038DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106038DKR-ND
Chip Resistor - Surface Mount A106038DKR-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106038TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106038TR-ND
Chip Resistor - Surface Mount A106038TR-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R56, 5%, 1 W, 2512; Resistance Te Connectivity - 12AC2376 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 5%, 1 W, 2512; Resistance Te Connectivity
12AC2376
Current Sense Res, 0R56, 5%, 1 W, 2512; Resistance Te Connectivity 12AC2376
CURRENT SENSE RES, 0R56, 5%, 1 W, 2512; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 5%, 1 W, 2512; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8535 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8535
Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8535
SMD Current Sense Resistors, RL73 Series, 0.56 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.56 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL73K3AR56JTDF A106038CT-ND 12AC2376 95W8535
Product Name Fixed Resistors; RL73K 3A R56 5% 1K RL ( CGS ) Chip Resistor - Surface Mount Current Sense Res, 0R56, 5%, 1 W, 2512; Resistance Te Connectivity Smd Current Sense Resistors, Rl73 Series, 0.56 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138550TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details