TE Connectivity Chip Resistor - Surface Mount RL73K3AR39JTE

Description
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126493CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126493CT-ND
Chip Resistor - Surface Mount A126493CT-ND
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126493TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126493TR-ND
Chip Resistor - Surface Mount A126493TR-ND
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126493DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126493DKR-ND
Chip Resistor - Surface Mount A126493DKR-ND
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 3A R39 5% 4K RL ( CGS ) - RL73K3AR39JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R39 5% 4K RL ( CGS )
RL73K3AR39JTE
Fixed Resistors; RL73K 3A R39 5% 4K RL ( CGS ) RL73K3AR39JTE
Fixed Resistors; RL73K 3A R39 5% 4K RL ( CGS )

Fixed Resistors; RL73K 3A R39 5% 4K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A126493CT-ND RL73K3AR39JTE
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 3A R39 5% 4K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details