TE Connectivity Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS ) RL73K3AR33JTE

Description
Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS ) - RL73K3AR33JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS )
RL73K3AR33JTE
Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS ) RL73K3AR33JTE
Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS )

Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138655TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138655TR-ND
Chip Resistor - Surface Mount A138655TR-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138655CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138655CT-ND
Chip Resistor - Surface Mount A138655CT-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138655DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138655DKR-ND
Chip Resistor - Surface Mount A138655DKR-ND
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R33, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity - 01AH1150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
01AH1150
Res, 0R33, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity 01AH1150
RES, 0R33, 1W, 2512, THICK FILM; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R33, 1W, 2512, THICK FILM; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL73K3AR33JTE A138655TR-ND 01AH1150
Product Name Fixed Resistors; RL73K 3A R33 5% 4K RL ( CGS ) Chip Resistor - Surface Mount Res, 0R33, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details