The RL73 Series SMD Current Sense Resistor, with a resistance value of 0.33 Ohm and a power rating of 1 W, is designed for applications requiring precise current detection. It features a tolerance of ±5% and is compliant with RoHS standards. The resistor is constructed with a thick film metal glaze element and includes a nickel barrier layer to enhance terminal longevity. This component is suitable for various applications, including audio, communications, automotive, and low voltage power supplies. The resistor is available in a 2512 package size, which measures 6.35 mm x 3.10 mm, making it compatible with standard PCB designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments.
Fixed Resistors; RL73K 3A R33 5% 1K Reel ( CGS )
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
330 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
CURRENT SENSE RESISTOR, 0.33 OHM, 1W, 5%; Resistance:0.33ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Type:Thick Film; Filter Terminals:SMD RoHS Compliant: Yes
SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RL73K3AR33JTDF | A106128TR-ND | 16R6177 | 95W8532 |
| Product Name | Fixed Resistors; RL73K 3A R33 5% 1K Reel ( CGS ) | Chip Resistor - Surface Mount | Current Sense Resistor, 0.33 Ohm, 1W, 5%; Resistance Cgs Te Connectivity | Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |