Fixed Resistors; RL73K 3A R22 5% 4K RL ( CGS )
220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
220 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES, 0R22, 1W, 2512, THICK FILM; Resistance:0.22ohm; Product Range:RL73 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
RES 0.22 OHM 5% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RL73K3AR22JTE | A138772TR-ND | 01AH1149 | RL73K3AR22JTE |
| Product Name | Fixed Resistors; RL73K 3A R22 5% 4K RL ( CGS ) | Chip Resistor - Surface Mount | Res, 0R22, 1W, 2512, Thick Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 |