TE Connectivity Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL RL73K3AR15JTE

Description
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL - RL73K3AR15JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL
RL73K3AR15JTE
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL RL73K3AR15JTE
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL

Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL

Supplier's Site
Chip Resistor - Surface Mount - A126492CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126492CT-ND
Chip Resistor - Surface Mount A126492CT-ND
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126492TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126492TR-ND
Chip Resistor - Surface Mount A126492TR-ND
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126492DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126492DKR-ND
Chip Resistor - Surface Mount A126492DKR-ND
150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R15, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 75AJ0146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
75AJ0146
Res, 0R15, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 75AJ0146
RES, 0R15, 5%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 0R15, 5%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL73K3AR15JTE A126492CT-ND 75AJ0146
Product Name Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL Chip Resistor - Surface Mount Res, 0R15, 5%, 1W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED16L2FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details