TE Connectivity Fixed Resistors; RL73K 3A R10 5% ( CGS ) RL73K3AR10J

Description
Fixed Resistors; RL73K 3A R10 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73K 3A R10 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73K 3A R10 5% ( CGS ) - RL73K3AR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 3A R10 5% ( CGS )
RL73K3AR10J
Fixed Resistors; RL73K 3A R10 5% ( CGS ) RL73K3AR10J
Fixed Resistors; RL73K 3A R10 5% ( CGS )

Fixed Resistors; RL73K 3A R10 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A103652TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103652TR-ND
Chip Resistor - Surface Mount A103652TR-ND
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL73K3AR10J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RL73K3AR10J
Chip Resistor - Surface Mount RL73K3AR10J
RES 0.1 OHM 5% 1W 2512

RES 0.1 OHM 5% 1W 2512

Supplier's Site Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M2250 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M2250
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M2250
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL73K3AR10J A103652TR-ND RL73K3AR10J 26M2250
Product Name Fixed Resistors; RL73K 3A R10 5% ( CGS ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details