TE Connectivity RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL73;... RL73K2BR68JTD

Description
RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL7 3;...
Request a Quote Datasheet
Description
RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL7 3;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL73;... - RL73K2BR68JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL73;...
RL73K2BR68JTD
RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL73;... RL73K2BR68JTD
RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL7 3;...

RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL73;...

Supplier's Site
Chip Resistor - Surface Mount - A103275DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103275DKR-ND
Chip Resistor - Surface Mount A103275DKR-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103275TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103275TR-ND
Chip Resistor - Surface Mount A103275TR-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103275CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103275CT-ND
Chip Resistor - Surface Mount A103275CT-ND
680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.68 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity - 16R6155 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.68 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity
16R6155
Current Sense Resistor, 0.68 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity 16R6155
CURRENT SENSE RESISTOR, 0.68 OHM, 250mW, 5%; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.68 OHM, 250mW, 5%; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL73K2BR68JTD A103275DKR-ND 16R6155
Product Name RESISTORS, RL73K R68RESISTOR, RL73K R68; THICK FILM; RESISTANCE:0.68R; CASE STYLE:1206Series:RL73;... Chip Resistor - Surface Mount Current Sense Resistor, 0.68 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details