TE Connectivity SMD 0.25W 0.18ohm Resistor RL73K2BR18JTD

Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.25W, 5%, 200ppm, 0.18ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: RL73K2BR18JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.18ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73K2BR18JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.25W, 5%, 200ppm, 0.18ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: RL73K2BR18JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.18ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73K2BR18JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 0.18ohm Resistor - 52-RL73K2BR18JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0.18ohm Resistor
52-RL73K2BR18JTD
SMD 0.25W 0.18ohm Resistor 52-RL73K2BR18JTD
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.25W, 5%, 200ppm, 0.18ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: RL73K2BR18JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.18ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73K2BR18JTD can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.25W, 5%, 200ppm, 0.18ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: RL73K2BR18JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.18ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73K2BR18JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
993690-RL73K2BR18JTD
Resistors - Chip Resistor - Surface Mount 993690-RL73K2BR18JTD
Win Source Part Number: 993690-RL73K2BR18JTD Category: Resistors>Chip Resistor - Surface Mount Series: RL73, CGS Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 180 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103271TR,A103271DKR ,6-1622825-8-ND,A103 271CT,616228258,6-16 22825-8 Base Product Number: RL73K2

Win Source Part Number: 993690-RL73K2BR18JTD
Category: Resistors>Chip Resistor - Surface Mount
Series: RL73, CGS
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 180 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103271TR,A103271DKR,6-1622825-8-ND,A103271CT,616228258,6-1622825-8
Base Product Number: RL73K2

Buy Now Datasheet
Chip Resistor - Surface Mount - A103271CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103271CT-ND
Chip Resistor - Surface Mount A103271CT-ND
180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103271TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103271TR-ND
Chip Resistor - Surface Mount A103271TR-ND
180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103271DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103271DKR-ND
Chip Resistor - Surface Mount A103271DKR-ND
180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

180 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 2B R18 5% 5K RL ( CGS ) - RL73K2BR18JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 2B R18 5% 5K RL ( CGS )
RL73K2BR18JTD
Fixed Resistors; RL73K 2B R18 5% 5K RL ( CGS ) RL73K2BR18JTD
Fixed Resistors; RL73K 2B R18 5% 5K RL ( CGS )

Fixed Resistors; RL73K 2B R18 5% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RL73K2BR18JTD 993690-RL73K2BR18JTD A103271CT-ND RL73K2BR18JTD
Product Name SMD 0.25W 0.18ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RL73K 2B R18 5% 5K RL ( CGS )
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers