TE Connectivity Chip Resistor - Surface Mount RL73K2BR12JTD

Description
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103269DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103269DKR-ND
Chip Resistor - Surface Mount A103269DKR-ND
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103269CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103269CT-ND
Chip Resistor - Surface Mount A103269CT-ND
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103269TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103269TR-ND
Chip Resistor - Surface Mount A103269TR-ND
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 2B R12 5% - RL73K2BR12JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 2B R12 5%
RL73K2BR12JTD
Current Sense Resistors - SMD RL73K 2B R12 5% RL73K2BR12JTD
Current Sense Resistors - SMD RL73K 2B R12 5%

Current Sense Resistors - SMD RL73K 2B R12 5%

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 18K6886 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
18K6886
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 18K6886
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103269DKR-ND RL73K2BR12JTD 18K6886
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 2B R12 5% Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers