TE Connectivity Chip Resistor - Surface Mount RL73H3AR82FTE

Description
820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138645DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138645DKR-ND
Chip Resistor - Surface Mount A138645DKR-ND
820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138645CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138645CT-ND
Chip Resistor - Surface Mount A138645CT-ND
820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138645TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138645TR-ND
Chip Resistor - Surface Mount A138645TR-ND
820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity - 96X0830 - Newark, An Avnet Company
Chicago, IL, United States
Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity
96X0830
Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity 96X0830
RES, R82, 1%, 1W, THICK FILM, 2512; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RES, R82, 1%, 1W, THICK FILM, 2512; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity - 52AK7727 - Newark, An Avnet Company
Chicago, IL, United States
Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity
52AK7727
Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity 52AK7727
RES, R82, 1%, 1W, THICK FILM, 2512; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RES, R82, 1%, 1W, THICK FILM, 2512; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138645DKR-ND 96X0830
Product Name Chip Resistor - Surface Mount Res, R82, 1%, 1W, Thick Film, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details