TE Connectivity Chip Resistor - Surface Mount RL73H3AR20FTE

Description
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138619DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138619DKR-ND
Chip Resistor - Surface Mount A138619DKR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138619CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138619CT-ND
Chip Resistor - Surface Mount A138619CT-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138619TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138619TR-ND
Chip Resistor - Surface Mount A138619TR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138619DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details