TE Connectivity Chip Resistor - Surface Mount RL73H3AR18FTE

Description
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138617DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138617DKR-ND
Chip Resistor - Surface Mount A138617DKR-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138617CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138617CT-ND
Chip Resistor - Surface Mount A138617CT-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138617TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138617TR-ND
Chip Resistor - Surface Mount A138617TR-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138617DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Resistors - SMD RL73K 2B R56 5% 5K RL - RL73K2BR56JTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers