TE Connectivity Chip Resistor - Surface Mount RL73H3AR16FTE

Description
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138615TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138615TR-ND
Chip Resistor - Surface Mount A138615TR-ND
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138615DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138615DKR-ND
Chip Resistor - Surface Mount A138615DKR-ND
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138615CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138615CT-ND
Chip Resistor - Surface Mount A138615CT-ND
160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

160 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138615TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details