TE Connectivity Chip Resistor - Surface Mount RL73H3AR15FTDF

Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138612DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138612DKR-ND
Chip Resistor - Surface Mount A138612DKR-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138612TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138612TR-ND
Chip Resistor - Surface Mount A138612TR-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138612CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138612CT-ND
Chip Resistor - Surface Mount A138612CT-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138612DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106040CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details