TE Connectivity Chip Resistor - Surface Mount RL73H3AR12FTE

Description
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138609DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138609DKR-ND
Chip Resistor - Surface Mount A138609DKR-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138609CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138609CT-ND
Chip Resistor - Surface Mount A138609CT-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138609TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138609TR-ND
Chip Resistor - Surface Mount A138609TR-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138609DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR110FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details