TE Connectivity Chip Resistor - Surface Mount RL73H3AR11FTE

Description
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138607DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138607DKR-ND
Chip Resistor - Surface Mount A138607DKR-ND
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138607TR-ND
Chip Resistor - Surface Mount A138607TR-ND
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138607CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138607CT-ND
Chip Resistor - Surface Mount A138607CT-ND
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138607DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers