TE Connectivity SMD 0.5W 0.15ohm Resistor RL73H2ER15FTDF

Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5W, 1%, 100ppm, 0.15ohm, SURFACE MOUNT, 1210, CHIP Product overview: RL73H2ER15FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER15FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5W, 1%, 100ppm, 0.15ohm, SURFACE MOUNT, 1210, CHIP Product overview: RL73H2ER15FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER15FTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 0.15ohm Resistor - 52-RL73H2ER15FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 0.15ohm Resistor
52-RL73H2ER15FTDF
SMD 0.5W 0.15ohm Resistor 52-RL73H2ER15FTDF
RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5W, 1%, 100ppm, 0.15ohm, SURFACE MOUNT, 1210, CHIP Product overview: RL73H2ER15FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER15FTDF can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 0.5W, 1%, 100ppm, 0.15ohm, SURFACE MOUNT, 1210, CHIP Product overview: RL73H2ER15FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER15FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138552TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138552TR-ND
Chip Resistor - Surface Mount A138552TR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138552CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138552CT-ND
Chip Resistor - Surface Mount A138552CT-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138552DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138552DKR-ND
Chip Resistor - Surface Mount A138552DKR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RL73H2ER15FTDF A138552TR-ND
Product Name SMD 0.5W 0.15ohm Resistor Chip Resistor - Surface Mount
Resistance Range 15 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers