TE Connectivity RTD Probes R-8580-360

Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : PTFE RTD Sensor Type : Platinum Bearing RTD Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : PTFE RTD Sensor Type : Platinum Bearing RTD Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-8580-360 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-8580-360
RTD Probes R-8580-360
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : PTFE RTD Sensor Type : Platinum Bearing RTD Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Stainless Steel
  • Lead Wire Style : PTFE
  • RTD Sensor Type : Platinum Bearing RTD

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Buy Now Datasheet
Rtd Probe, -50 To 250Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors - 03AC1728 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, -50 To 250Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors
03AC1728
Rtd Probe, -50 To 250Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors 03AC1728
RTD PROBE, -50 TO 250DEG C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD PROBE, -50 TO 250DEG C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number R-8580-360 03AC1728
Product Name RTD Probes Rtd Probe, -50 To 250Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034802-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034275-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034618-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034582-00 - TE Connectivity
Specs
Element Material Platinum
View Details