TE Connectivity RTD Probes R-5156

Description
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-5156 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-5156
RTD Probes R-5156
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Fiberglass Body
  • Lead Wire Style : Standard PTFE
  • RTD Sensor Type : Stator

Usage Conditions


  • Operating Temperature (Max) : 155 DEGC  [311 DEGF ]
Buy Now Datasheet
Rtd,strr,p100,392,.5%,.050T,f / Bag/box Rohs Compliant Te Connectivity - 61AC5146 - Newark, An Avnet Company
Chicago, IL, United States
Rtd,strr,p100,392,.5%,.050T,f / Bag/box Rohs Compliant Te Connectivity
61AC5146
Rtd,strr,p100,392,.5%,.050T,f / Bag/box Rohs Compliant Te Connectivity 61AC5146
RTD,STRR,P100,392,.5 %,.050T,F / BAG/BOX ROHS COMPLIANT: YES

RTD,STRR,P100,392,.5%,.050T,F / BAG/BOX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number R-5156 61AC5146
Product Name RTD Probes Rtd,strr,p100,392,.5%,.050T,f / Bag/box Rohs Compliant Te Connectivity
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034260-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034783-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034768-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034073-00 - TE Connectivity
Specs
Element Material Platinum
View Details