TE Connectivity RTD Probes R-2428

Description
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Platinum Stator End Winding RTD Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Platinum Stator End Winding RTD Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-2428 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-2428
RTD Probes R-2428
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Platinum Stator End Winding RTD Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Fiberglass Body
  • Lead Wire Style : PTFE
  • RTD Sensor Type : Platinum Stator End Winding RTD

Usage Conditions


  • Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Temperature Sensors
R-2428
Industrial Temperature Sensors R-2428
Industrial Temperature Sensors RTD,SM,SR,P100,385,. 5%,.06T

Industrial Temperature Sensors RTD,SM,SR,P100,385,.5%,.06T

Buy Now Datasheet
Rtd Probe, -50 To 220Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors - 03AC1722 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, -50 To 220Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors
03AC1722
Rtd Probe, -50 To 220Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors 03AC1722
RTD PROBE, -50 TO 220DEG C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:220°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD PROBE, -50 TO 220DEG C, 100 OHM; Sensing Temperature Min:-50°C; Sensing Temperature Max:220°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RTD Temperature Probes Temperature Probes RTD Temperature Probes
Product Number R-2428 R-2428 03AC1722
Product Name RTD Probes Industrial Temperature Sensors Rtd Probe, -50 To 220Deg C, 100 Ohm; Sensing Temperature Min Te Connectivity Sensors
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034072-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034578-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034085-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034540-00 - TE Connectivity
Specs
Element Material Platinum
View Details