TE Connectivity RTD Probes R-1802

Description
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-1802 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-1802
RTD Probes R-1802
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]

Product Type Features


  • Element Material : Copper
  • Element Type : Fiberglass Body
  • Lead Wire Style : Standard PTFE
  • RTD Sensor Type : Stator

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Buy Now
Rtd,strr,c10,427,.5%,.078T,f / Bag/box Rohs Compliant Te Connectivity Sensors - 61AC5120 - Newark, An Avnet Company
Chicago, IL, United States
Rtd,strr,c10,427,.5%,.078T,f / Bag/box Rohs Compliant Te Connectivity Sensors
61AC5120
Rtd,strr,c10,427,.5%,.078T,f / Bag/box Rohs Compliant Te Connectivity Sensors 61AC5120
RTD,STRR,C10,427,.5% ,.078T,F / BAG/BOX ROHS COMPLIANT: YES

RTD,STRR,C10,427,.5%,.078T,F / BAG/BOX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number R-1802 61AC5120
Product Name RTD Probes Rtd,strr,c10,427,.5%,.078T,f / Bag/box Rohs Compliant Te Connectivity Sensors
Element Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034576-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034451-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034737-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034767-00 - TE Connectivity
Specs
Element Material Platinum
View Details