TE Connectivity Rocker Switches PRDDD1-16F-BB0DW

Description
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1987-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1987-ND
Rocker Switches 450-1987-ND
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
PRDDD1-16F-BB0DW
Switches - Rocker Switches PRDDD1-16F-BB0DW
SWITCH ROCKER DPDT 16A 125V

SWITCH ROCKER DPDT 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 450-1987-ND PRDDD1-16F-BB0DW
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1110V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details