TE Connectivity Pushbutton Switch, Spst, 20A, 250V; Switch Operation Amp Te Connectivity PRCSA1-20L-BB000

Description
PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 20A, 250V; Switch Operation Amp Te Connectivity - 11H7242 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 20A, 250V; Switch Operation Amp Te Connectivity
11H7242
Pushbutton Switch, Spst, 20A, 250V; Switch Operation Amp Te Connectivity 11H7242
PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A

PUSHBUTTON SWITCH, SPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 11H7242
Product Name Pushbutton Switch, Spst, 20A, 250V; Switch Operation Amp Te Connectivity
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1310 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details