TE Connectivity Rocker Switches PRCDA1-20F-BB0BW

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1686-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1686-ND
Rocker Switches 450-1686-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches PRCDA1-20F-BB0BW
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Switch, Rocker, Dpst, 20A, 277V, Black; Switch Operation Alcoswitch Te Connectivity - 11H7267 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 277V, Black; Switch Operation Alcoswitch Te Connectivity
11H7267
Switch, Rocker, Dpst, 20A, 277V, Black; Switch Operation Alcoswitch Te Connectivity 11H7267
SWITCH, ROCKER, DPST, 20A, 277V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20ARoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 277V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRC Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1686-ND PRCDA1-20F-BB0BW 11H7267
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 20A, 277V, Black; Switch Operation Alcoswitch Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details